EN
  • EN
  • DE

B04B-PARK-1(LF)(SN)(P)

Part No B04B-PARK-1(LF)(SN)(P)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Description ShroudedHeader, Top Entry, Boss, 4Circuit, 2.0mmPitch, Red
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210965-B04B-PARK-1(LF)(SN)(P)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B04B-PARK-1(LF)(SN)(P) CAD Model

Description

The B04B-PARK-1(LF)(SN)(P) is a 4-position, 2.5mm pitch, crimp-style connector from JST Sales America Inc., designed for board-to-wire connections. This connector is part of the PARK series, known for its compact size and reliable performance in a variety of applications. The locking feature ensures a secure connection, making it suitable for applications requiring vibration resistance.

Applications:

  • Board-to-wire connections
  • Signal and power transmission
  • Consumer electronics
  • Industrial control equipment
  • Automotive applications

Features:

  • 4 Positions
  • 2.5mm Pitch
  • PARK Series
  • Crimp-Style Connection
  • Secure Locking Mechanism
  • Polarized Housing
  • Lead-Free (LF) and Tin-plated (SN) contacts
  • RoHS Compliant

Benefits:

  • Provides reliable and secure connections.
  • Compact design saves space in high-density applications.
  • Polarized housing prevents incorrect mating.
  • Suitable for both signal and power transmission.
  • Environmentally friendly due to lead-free construction.

Technical Specifications:

The B04B-PARK-1(LF)(SN)(P) connector has a rated voltage of 250V AC/DC and a rated current of 3.0A. It features a contact resistance of 10 mΩ max. The insulation resistance is 1000 MΩ min. The withstanding voltage is 1500V AC for 1 minute. The operating temperature range is -25°C to +85°C (including temperature rise caused by current flow). The housing material is PA (Polyamide). The contact material is phosphor bronze with tin plating. The (P) likely indicates a specific packaging or plating option.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Cypress Semiconductor Corp
64K X 16 Standard SRAM 55 Ns PDSO44
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Lowest to $0.0021
AVX Corp/Kyocera Corp
Lowest to $0.0741
National Semiconductor (TI)
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
CLIFF Electronic Components Ltd
Patch Panel, Usb, 16PORT, 1U, M3 Hole
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess