EN
  • EN
  • DE

DELL THGMP - I350-T4 1GB 4PORT HP THGMP

Part No DELL THGMP - I350-T4 1GB 4PORT HP THGMP
Manufacturer Dell
Catalog Network Cards
Description I350-T4 1GB 4PORT THGMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394971-DELL THGMP - I350-T4 1GB 4PORT HP THGMP
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL THGMP - I350-T4 1GB 4PORT HP THGMP CAD Model

Description

The DELL THGMP - I350-T4 1GB 4PORT HP is a cutting-edge network interface card (NIC) designed to provide robust and efficient network connectivity for businesses requiring high network throughput and reliability. Equipped with four Gigabit Ethernet ports, this NIC offers exceptional bandwidth up to 1 Gbps per port, enabling high-speed data transfers and connectivity for multiple network connections simultaneously. The I350-T4 model is particularly well-suited for virtualized environments and applications requiring high bandwidth, such as server virtualization, high-performance computing (HPC), and network function virtualization (NFV). Its support for advanced virtualization features, including Virtual Machine Device Queues (VMDq) and Single Root I/O Virtualization (SR-IOV), enhances data routing efficiency, reduces CPU usage, and improves overall system performance. Moreover, the DELL THGMP NIC provides flexible bandwidth allocation between the ports for improved control over network resources. This allows network administrators to optimize performance based on specific application requirements or workload demands, ensuring efficient use of network capacity. Featuring robust security capabilities, the I350-T4 supports advanced encryption and security protocols to safeguard data transmission across the network. Its compatibility with a wide range of Dell servers and operating systems ensures seamless integration into existing IT infrastructures, reducing deployment complexities and compatibility issues. In conclusion, the DELL THGMP - I350-T4 1GB 4PORT HP NIC is an excellent choice for enterprises looking for a high-performance, reliable, and versatile networking solution. It combines high-speed connectivity, advanced virtualization support, and robust security features, making it a valuable asset for handling the demanding network requirements of modern business environments.

You May Also Be Interested in

HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess