EN
  • EN
  • DE

B03B-PNISK-1A (LF)(SN) (F)

Part No B03B-PNISK-1A (LF)(SN) (F)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Conn Header Vert 3POS 2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Male Pin
Contact Plating Tin
Fastening Type Latch
Mount Through Hole
Number of Positions 3
Number of Rows 1
Packaging Bulk
Pitch 2.0066 mm
RoHS Compliant
Termination Press-Fit
Win Source Part Number 988619-B03B-PNISK-1A (LF)(SN) (F)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B03B-PNISK-1A (LF)(SN) (F) CAD Model

Description

The 988619-B03B-PNISK-1A (LF)(SN) (F) is a male pin connector that has 3 positions and a pitch of 2.0066 mm, manufactured by JST Sales America Inc.

  • Termination: press-fit
  • Fastening Type: latch
  • Contact Plating: tin
  • Package: bulk
  • ROHS Compliant: yes
  • OEM Part: yes
  • Supply and Demand Status: limited

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess