EN
  • EN
  • DE

B03B-CZHK-B-1(LF)(SN)

Part No B03B-CZHK-B-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005518-B03B-CZHK-B-1(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B03B-CZHK-B-1(LF)(SN) CAD Model

Description

The B03B-CZHK-B-1(LF)(SN) is a 3-position connector from JST Sales America Inc., belonging to the CZ series. (LF) indicates it's lead-free, and (SN) denotes tin plating. This connector is designed for wire-to-board connections, providing a secure and reliable interface for electrical signals.

Applications:

  • Wire-to-Board Connections: Connecting wires to printed circuit boards (PCBs).
  • Signal Connections: Routing electrical signals between components.
  • Control Circuits: Connecting sensors and actuators to control systems.
  • Power Supplies: Connecting low-power DC supplies.
  • Consumer Electronics: Used in appliances, audio/video equipment, and other electronic devices.

Features:

  • 3-Position Connector: Accommodates three wires.
  • CZ Series: Part of JST's CZ connector series.
  • Wire-to-Board Connector: Designed for wire termination to a PCB.
  • Lead-Free (LF): Compliant with RoHS standards.
  • Tin Plated (SN): Provides good solderability and corrosion resistance.

Benefits:

  • Secure Connection: Ensures reliable electrical contact.
  • Easy to Use: Simple assembly process.
  • Compact Design: Saves space on the PCB.
  • RoHS Compliant: Environmentally friendly.
  • Durable Construction: Withstands normal operating conditions.

Additional Details:

The B03B-CZHK-B-1(LF)(SN) connector is typically used with corresponding crimp terminals that are attached to the wires prior to insertion into the connector housing. The "-B-1" likely indicates a specific housing or configuration within the CZ series. It is critical to consult the official JST catalog or datasheet for precise mechanical dimensions, mating connector information, wire gauge compatibility, voltage and current ratings, and proper installation procedures. JST connectors are widely recognized for their quality and reliability, making this connector suitable for a variety of wire-to-board applications where a 3-position connection is needed.

You May Also Be Interested in

Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1066 $58.0970
1,320+ $0.0875 $115.5000
2,045+ $0.0848 $173.4160
2,820+ $0.0820 $231.2400
3,640+ $0.0794 $289.0160
4,875+ $0.0711 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,396 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess