EN
  • EN
  • DE

40P3.0-JMCS-G-TF(N)

Part No 40P3.0-JMCS-G-TF(N)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN PLUG 40POS 3MM STACK HGHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Connector Type Plug, Outer Shroud Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Contact Finish Gold
Mated Stacking Heights 3mm
Win Source Part Number 1005459-40P3.0-JMCS-G-TF(N)
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 40P3.0-JMCS-G-TF(N) CAD Model

Description

The JST Sales America Inc. 1005459-40P3.0-JMCS-G-TF(N) is an active 40-position connector with a pitch of 0.020" (0.50mm).

  • Product: Connector
  • Manufacturer: JST Sales America Inc.
  • Positions: 40
  • Pitch: 0.020" (0.50mm)
  • Type: Plug, outer shroud contacts connector
  • Rows: 2
  • Contact Finish: Gold
  • Mated Stacking Height: 3mm
  • Mounting Technology: SMD (SMT)
  • Category: Connectors and Interconnects
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7658 $61.8030
80+ $1.4488 $115.9040
125+ $1.4036 $175.4500
175+ $1.3583 $237.7025
220+ $1.3130 $288.8600
295+ $1.1772 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess