EN
  • EN
  • DE

40FLH-RSM1-TB(LF)(SN)

Part No 40FLH-RSM1-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Description Connector, Reverse Type, 40Circuits, 0.5mmPitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Copper, Tin
Contact Resistance 60 mΩ
Depth 5.2 mm
Housing Material Polymer
Length 25.7 mm
Max Current Rating 500 mA
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 50 V
Min Operating Temperature -25 °C
Number of Rows 1
Orientation Right Angle
Packaging Tape and Reel
Pitch 500 µm
RoHS Compliant
Termination Solder
Win Source Part Number 1006235-40FLH-RSM1-TB(LF)(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 40FLH-RSM1-TB(LF)(SN) CAD Model

Description

The 1006235-40FLH-RSM1-TB(LF)(SN) is a high-quality connector manufactured by JST Sales America Inc.

  • Pitch: 500 µm
  • Number of Rows: 1
  • Orientation: Right Angle
  • Material: Polymer
  • Contact Plating: Copper-Tin
  • Maximum Voltage Rating: 50 V
  • Maximum Current Rating: 500 mA
  • RoHS Compliant: Yes
  • Packaging: Tape and Reel
  • Application: OEM parts and cross-reference applications

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Intel
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3691 $59.2275
60+ $1.9439 $116.6340
93+ $1.8831 $175.1283
127+ $1.8224 $231.4448
164+ $1.7616 $288.9024
220+ $1.5793 $347.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess