EN
  • EN
  • DE

32FE-ST-VK-N

Part No 32FE-ST-VK-N
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 4.8 mm
Length 43.55 mm
Mount Through Hole
Number of Poles 32
Pitch 2.5 mm
RoHS Compliant
Width 9.1 mm
Win Source Part Number 1038102-32FE-ST-VK-N
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 32FE-ST-VK-N CAD Model

Description

The JST Sales America Inc. electronic component is a 32-pole connector with a pitch of 2.5 mm and dimensions of 43.55 mm in length, 9.1 mm in width, and 4.8 mm in height.

  • Mount: through-hole
  • RoHS: compliant
  • Win Source Part Number: 1038102-32FE-ST-VK-N
  • Additional specifications: not available

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5356 $50.8820
230+ $0.4395 $101.0850
355+ $0.4257 $151.1235
490+ $0.4120 $201.8800
630+ $0.3983 $250.9290
845+ $0.3571 $301.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,223 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess