EN
  • EN
  • DE

30FMN-BTK-A(LF)(SN)

Part No 30FMN-BTK-A(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815542-30FMN-BTK-A(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 30FMN-BTK-A(LF)(SN) CAD Model

Description

The 30FMN-BTK-A(LF)(SN) is a connector manufactured by JST Sales America Inc. This connector is part of JST's broad range of interconnect solutions, designed for reliable and efficient electrical connections in various electronic devices and systems. Specific details regarding its application are typically dependent on the product it is designed for. The (LF)(SN) indicates that the part is Lead Free (LF) with a Tin (Sn) finish.

Applications:

  • Consumer Electronics: Used in various consumer electronics such as televisions, audio equipment, and home appliances.
  • Industrial Equipment: Employed in industrial control systems, machinery, and automation equipment for secure and reliable connections.
  • Automotive Electronics: Integrated into automotive systems for connecting various electronic components, ensuring robust performance in harsh environments.
  • Medical Devices: Utilized in medical equipment where reliable and secure connections are critical for accurate and safe operation.
  • Data and Telecommunications: Found in telecommunications equipment for connecting signal and power lines, ensuring high-speed data transmission.

Features:

  • Secure Connection: Provides a reliable and secure connection, preventing accidental disconnections.
  • Durable Construction: Built with high-quality materials to withstand mechanical stress and environmental factors.
  • Compact Design: Space-saving design allows for use in compact electronic devices.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.
  • Tin Plating: Tin plating on the connector terminals provides excellent solderability and corrosion resistance.

Benefits:

  • Reliable Performance: Ensures consistent and reliable electrical connections, reducing downtime and maintenance costs.
  • Ease of Installation: Designed for easy and quick installation, saving time and labor costs.
  • Long Lifespan: High-quality materials and construction ensure a long service life, providing a cost-effective solution.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations, promoting sustainability.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in design and implementation.

The 30FMN-BTK-A(LF)(SN) connector is engineered to meet the demands of modern electronic applications, providing a robust and reliable solution for electrical connections. Its durable construction and secure connection mechanism ensure long-term performance in various environments. The lead-free finish reflects JST's commitment to environmental responsibility, making it a suitable choice for environmentally conscious manufacturers. The connector's specifications typically include voltage rating, current rating, and operating temperature range, which should be considered when selecting the connector for a specific application. Proper crimping tools and techniques are essential to ensure a secure and reliable connection.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3707 $61.6815
105+ $1.1247 $118.0935
160+ $1.0896 $174.3360
220+ $1.0544 $231.9680
285+ $1.0193 $290.5005
380+ $0.9138 $347.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess