EN
  • EN
  • DE

18FMN-STK-A

Part No 18FMN-STK-A
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 759139-18FMN-STK-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 18FMN-STK-A CAD Model

Description

The 18FMN-STK-A is a crimp style receptacle housing manufactured by JST Sales America Inc. It is part of the FMN series of connectors, designed for secure and reliable wire-to-board connections in a variety of electronic applications. This housing is typically used with corresponding crimp contacts to create a complete connector assembly.

Applications

  • Wire-to-board connections: Creating secure connections between wires and printed circuit boards.
  • Signal and power transmission: Transmitting both signal and power in electronic devices.
  • Automotive electronics: Used in various automotive electronic systems.
  • Industrial control equipment: Employed in industrial control systems for reliable connections.
  • Consumer electronics: Found in a wide range of consumer electronic products.
  • Medical devices: Used in medical equipment where reliable connections are essential.

Features

  • Series: FMN
  • Type: Crimp Style Receptacle Housing
  • Number of Positions: 18
  • Pitch: Typically a small pitch (consult datasheet for exact value) suitable for dense connections.
  • Material: Typically made of a durable plastic material.
  • Locking Feature: Often includes a locking mechanism to ensure a secure connection with the mating connector.
  • Color: Typically white or natural color.

Benefits

  • Reliable Connection: Provides a secure and reliable connection between wires and boards.
  • Durable Construction: Ensures long-term performance in various environments.
  • Easy Assembly: Crimp style connections allow for quick and easy assembly.
  • Compact Size: Suitable for applications where space is limited.
  • Versatile: Can be used in a wide range of electronic applications.

Additional Details

The 18FMN-STK-A receptacle housing is designed to be used with compatible crimp contacts, which are sold separately. The number of positions (18) indicates the number of individual wires that can be connected through this housing. The housing material is typically a durable plastic that provides insulation and protection for the electrical connections. The locking feature ensures that the connector remains securely mated, even in environments with vibration or shock. The pitch (distance between contacts) is usually small, allowing for dense connections on the board. For detailed specifications, including pitch, mating connector information, and wire gauge compatibility, refer to the manufacturer's datasheet.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess