EN
  • EN
  • DE

14FLT-SM2-TB(LF)(SN)(M)

Part No 14FLT-SM2-TB(LF)(SN)(M)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Description FLT Series 14 Position 0.5 mm Pitch Surface Mount FPC Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Positions 14
Pitch 500 µm
RoHS Compliant
Win Source Part Number 1034790-14FLT-SM2-TB(LF)(SN)(M)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 14FLT-SM2-TB(LF)(SN)(M) CAD Model

Description

The 14FLT-SM2-TB(LF)(SN)(M) is a surface mount, low-profile header from JST Sales America Inc., part of their FLT series. This connector is designed for board-to-wire connections in applications where space is limited. The "(LF)(SN)(M)" designation typically refers to lead-free (LF) solder plating with tin (Sn) finish, and indicates the packaging method (M). It's crucial to consult the official JST datasheet for definitive specifications.

Applications

  • LCD Displays: Connecting backlight inverters or control signals.
  • Compact Electronic Devices: Any application needing a low-profile, surface-mount connection.
  • Portable Devices: Internal connections in mobile phones, tablets, and other handheld devices.
  • Medical Equipment: Internal connections where space is a constraint.
  • LED Lighting: Interconnecting LED strips or connecting power and control signals.

Features

  • Surface Mount Design: Designed for automated assembly processes.
  • Low Profile: Minimizes height above the PCB, saving space.
  • FLT Series: Part of a series known for compact size and reliable connection.
  • Lead-Free: Complies with RoHS standards, ensuring environmental friendliness.
  • Tin Plating: Provides good solderability and corrosion resistance.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits

  • Space Saving: Low profile design is ideal for compact devices.
  • Automated Assembly: Surface mount design allows for efficient assembly.
  • Reliable Connection: Provides a secure and durable electrical connection.
  • Environmentally Friendly: Lead-free construction meets RoHS requirements.
  • Consistent Performance: Ensures reliable signal and power transmission.

Additional Details

The 14FLT-SM2-TB(LF)(SN)(M) has a specific pin count (implied by '14'), pitch, and current rating, which can be found in the JST datasheet. Mating connectors are required to complete the wire-to-board connection, and these are also specified in the datasheet. Detailed electrical characteristics, mechanical dimensions, and material specifications are available from JST Sales America Inc. Datasheet information is essential for proper application and design. It is a header, so it requires a corresponding receptacle and crimp terminals to form a complete wire-to-board connection.

You May Also Be Interested in

Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,634 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess