EN
  • EN
  • DE

10FLZ-SM2-GB-TB(LF)(SN

Part No 10FLZ-SM2-GB-TB(LF)(SN
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989176-10FLZ-SM2-GB-TB(LF)(SN
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10FLZ-SM2-GB-TB(LF)(SN CAD Model

Description

The 10FLZ-SM2-GB-TB(LF)(SN) is a connector manufactured by JST Sales America Inc. It is a surface-mount header designed for wire-to-board connections. This connector is part of the FLZ series and provides a reliable and space-saving solution for connecting wires to printed circuit boards. The (LF) designation signifies a lead-free component, while (SN) typically refers to a tin plating finish. The GB and TB likely refer to specific design or packaging characteristics.

Applications:

  • Consumer electronics: Commonly found in televisions, audio equipment, and home appliances.
  • Industrial automation: Used in control panels, sensors, and robotic systems.
  • Medical equipment: Applied in various medical devices for power and signal connections.
  • Automotive electronics: Utilized in automotive control units and infotainment systems.
  • Data communication: Used in networking equipment and telecommunications devices.

Features:

  • Surface mount technology (SMT): Designed for automated assembly processes.
  • Compact design: Small footprint allows for efficient use of board space.
  • Secure connection: Ensures reliable electrical contact.
  • Lead-free construction (LF): Complies with RoHS environmental standards.
  • Tin plating (SN): Provides good solderability and corrosion resistance.

Benefits:

  • Automated assembly: SMT design reduces manufacturing costs and improves production efficiency.
  • Space-saving: Compact size enables miniaturization of electronic devices.
  • Reliable electrical connection: Ensures stable and consistent performance.
  • Environmentally friendly: Lead-free construction contributes to environmental sustainability.
  • Corrosion resistance: Tin plating protects against corrosion and extends the lifespan of the connector.

Additional Details:

The 10FLZ-SM2-GB-TB(LF)(SN) connector requires proper soldering techniques to ensure reliable connectivity. Refer to the manufacturer's datasheet for detailed specifications, including mating connector information, current and voltage ratings, and recommended soldering profiles. Proper handling and storage are essential to maintain the integrity of the connector.

You May Also Be Interested in

Samsung
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,099 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess