EN
  • EN
  • DE

10FLH-RSM1-TB(LF)(SN)

Part No 10FLH-RSM1-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Description Connector, Reverse Type, 10Circuit, 0.5mmPitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1013113-10FLH-RSM1-TB(LF)(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10FLH-RSM1-TB(LF)(SN) CAD Model

Description

The 10FLH-RSM1-TB(LF)(SN) is a connector manufactured by JST Sales America Inc. It is a part of their wire-to-board connector series, designed for reliable and secure connections in various electronic applications. The (LF)(SN) designation indicates that the connector is lead-free and features a tin plating, complying with RoHS standards. JST is a well-known manufacturer of high-quality connectors, and this part is designed to provide a stable and consistent electrical connection.

Applications:

  • Consumer electronics (e.g., televisions, audio equipment)
  • Industrial equipment and machinery
  • Automotive electronics
  • Office automation equipment (e.g., printers, copiers)
  • Lighting systems

Features:

  • Compact design for space-constrained applications
  • Secure locking mechanism to prevent accidental disconnection
  • Lead-free construction (RoHS compliant)
  • Tin-plated contacts for good conductivity and corrosion resistance
  • Easy to install and maintain

Benefits:

  • Provides a reliable and stable electrical connection
  • Reduces the risk of connection failures
  • Complies with environmental regulations
  • Ensures long-term performance and durability
  • Simplifies assembly and maintenance processes

Additional Details:

The 10FLH-RSM1-TB(LF)(SN) connector typically features a housing made of durable plastic material. The contacts are usually made of a copper alloy with tin plating. This connector is designed for wire-to-board connections, where the wires are terminated to the connector and then plugged into a mating connector on the printed circuit board (PCB). The specific number of contacts, pitch, and current rating can vary. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper usage and performance.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
TE Connectivity
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess