EN
  • EN
  • DE

06FHA-SM1-GAN-ETB(HF)

Part No 06FHA-SM1-GAN-ETB(HF)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Description Conn FPC Connector F 6 POS 0.5mm Solder RA SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971417-06FHA-SM1-GAN-ETB(HF)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 06FHA-SM1-GAN-ETB(HF) CAD Model

Description

The 06FHA-SM1-GAN-ETB(HF) is a connector manufactured by JST Sales America Inc. It is a key component used in various electronic applications to provide secure and reliable connections. This connector belongs to JST's FHA series, known for its compact design and suitability for high-density mounting.

Applications:

  • Consumer Electronics
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • Telecommunications Equipment

Features:

  • Compact Design: Allows for high-density mounting, saving valuable board space.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring consistent quality and reduced manufacturing costs.
  • Secure Locking Mechanism: Provides a reliable connection, preventing accidental disconnections due to vibration or shock.
  • High-Temperature Resistance: Suitable for applications with elevated operating temperatures.
  • Halogen-Free: Compliant with environmental regulations, reducing hazardous substances in electronic products.

Benefits:

  • Increased Reliability: Ensures a stable and dependable connection, minimizing downtime and maintenance.
  • Cost-Effective Assembly: SMT design reduces manual labor and assembly time, leading to lower manufacturing costs.
  • Space Saving: Compact design allows for more components on the board, enabling smaller and more efficient electronic devices.
  • Environmental Compliance: Halogen-free material aligns with green initiatives and regulatory requirements.
  • Improved Performance: High-quality materials and design contribute to optimal signal transmission and overall system performance.

Additional Details:

The connector's specifications include a pitch of 0.6mm, making it suitable for fine-pitch applications. The 'ETB(HF)' suffix indicates specific packaging and material characteristics, including embossed tape packaging for automated placement and halogen-free compliance. This connector is commonly used in applications requiring a low-profile, reliable connection in densely populated electronic assemblies. Its robust construction and secure locking mechanism ensure long-term performance in demanding environments. The materials used in its construction are selected for optimal electrical conductivity and resistance to environmental factors, ensuring a stable and durable connection over its lifespan.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0910 $57.7850
1,550+ $0.0748 $115.9400
2,395+ $0.0725 $173.6375
3,295+ $0.0701 $230.9795
4,270+ $0.0677 $289.0790
5,705+ $0.0608 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,896 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess