EN
  • EN
  • DE

06FHJ-SM1-GB-TB(LF)(SN)

Part No 06FHJ-SM1-GB-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814708-06FHJ-SM1-GB-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 06FHJ-SM1-GB-TB(LF)(SN) CAD Model

Description

The 06FHJ-SM1-GB-TB(LF)(SN) is a 2.5mm pitch crimp-style connector manufactured by JST Sales America Inc. It is part of the FH series, known for its secure locking mechanism and reliable connection in a variety of applications. This connector is commonly used for wire-to-board connections where vibration resistance and secure mating are essential.

Applications:

  • Automotive electronics (e.g., airbag systems, sensors)
  • Industrial control equipment
  • Robotics
  • Medical devices
  • Consumer electronics

Features:

  • Wire-to-board connector
  • 2.5mm pitch
  • 6 Positions
  • Crimp style termination
  • Secure locking mechanism to prevent accidental unmating
  • RoHS compliant (LF = Lead-Free)
  • Tin plating (SN)

Benefits:

  • Provides a highly reliable and secure connection, even in high-vibration environments
  • Easy to assemble with crimp tooling
  • Compact design saves space on the PCB
  • RoHS compliant, meeting environmental regulations
  • Durable construction ensures long-term performance
  • Reduces the risk of connection failures, improving overall system reliability

Additional Details:

The FH series from JST is designed to provide a reliable and secure connection in demanding applications. The connector's positive locking mechanism ensures that the mating halves remain securely connected, even under vibration or shock. The 2.5mm pitch allows for high-density connections, while the crimp-style termination provides a reliable electrical connection. The tin plating provides corrosion resistance and improves solderability.

The 06FHJ-SM1-GB-TB(LF)(SN) connector is often used in applications where safety and reliability are paramount, such as automotive and medical devices. Its robust design and secure locking mechanism make it a popular choice for designers who need a dependable connection solution.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess