EN
  • EN
  • DE

JW5116FESOP#TRPBF

Part No JW5116FESOP#TRPBF
Manufacturer JoulWatt Tech
Catalog DC DC Converters
Description Step-down type Adjustable 800mV~37V 3A ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package ESOP-8
Operating Temperature -40℃~+125℃
Function Step-down type
Frequency - Switching 100kHz~220kHz;100kHz~700kHz
Number of Outputs 1
Features Cycle-by-cycle current limiting;Hiccup current limiting;Light load efficient mode;External compensation;Overcurrent Protection
Topology Buck
Output Type Adjustable
Operating Voltage 4.7V~40V
Switch Tube (Built-In/External) Built-in
Output Voltage 800mV~37V
Output Current 3A
Quiescent Current 65uA
Ultra Librarian 3D Model Ultra Librarian JW5116FESOP#TRPBF CAD Model

Description

02DZ24-Y Zener Diode

The 02DZ24-Y is engineered to provide steadfast voltage regulation for diverse electronic scenarios. Its robust nature caters to both general-purpose and specific voltage stabilization tasks.

  • Applications: Consumer electronics, automotive circuits, and signal stabilization.
  • Features and Benefits:
    • Cost-effective voltage regulation solution.
    • High-temperature stability.
    • Minimal power dissipation.
  • Additional Details: This component is preferred for projects demanding reliable voltage stabilization without compromising on efficiency.

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER 12V 50W
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 101W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 15V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us
Traco Power
DC DC CONVERTER 28V 182W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 154W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3813 $51.4755
320+ $0.3128 $100.0960
495+ $0.3031 $150.0345
685+ $0.2933 $200.9105
885+ $0.2835 $250.8975
1,185+ $0.2542 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,873 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess