EN
  • EN
  • DE

251R18W222KV4E

Part No 251R18W222KV4E
Manufacturer Johanson Technology Inc.
Catalog Custom Parts (0 - A)
Description MLCC 1206, 2200pF, 10%, 250V / 7 Inch Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1206
Packaging Tape and Reel
Win Source Part Number 1147575-251R18W222KV4E
Categories Custom Parts
Manufacturer Johanson Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 251R18W222KV4E CAD Model

Description

The 251R18W222KV4E is a multilayer ceramic capacitor (MLCC) manufactured by Johanson Technology Inc. It is designed for use in a variety of electronic applications, offering stable performance and reliability.

Applications:

  • RF and Microwave Circuits: Used in RF amplifiers, filters, and oscillators due to their low ESR and ESL.
  • Bypass Capacitors: Employed to decouple power supplies and reduce noise in electronic systems.
  • Filtering: Utilized in signal filtering applications to remove unwanted frequencies.
  • Impedance Matching: Used in impedance matching networks to optimize signal transfer.
  • High-Frequency Applications: Suitable for high-frequency circuits where stable capacitance is required.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance stability and low losses.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • 0805 Case Size: Compact size for space-constrained applications.
  • Capacitance Value: 2.2nF (222) capacitance value suitable for a variety of applications.
  • Voltage Rating: 250V voltage rating suitable for many general applications.

Benefits:

  • Reliable Performance: Offers stable and consistent performance under various operating conditions.
  • Compact Size: Saves valuable PCB space in space-constrained applications.
  • Easy to Use: Simplifies assembly and soldering processes with its surface mount design.
  • Cost-Effective: Offers a cost-effective solution for capacitance requirements.
  • Low ESR and ESL: Suitable for high-frequency applications requiring minimal signal loss.

Additional Details:

The 251R18W222KV4E is constructed with a stable dielectric material, ensuring minimal capacitance variation over temperature and voltage. This is especially important for applications requiring precision and stability. The device's small footprint makes it ideal for use in miniaturized electronic devices. This particular capacitor is designed for high-frequency applications, where its low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) characteristics are crucial. The X7R dielectric offers a good balance between stability and capacitance density. Proper handling and reflow soldering techniques are recommended to ensure optimal performance and reliability during assembly.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess