EN
  • EN
  • DE

2450AT42B100E

Part No 2450AT42B100E
Manufacturer Johanson Technology Inc.
Catalog RF Antennas
Description ANTENNA CHIP 2.4GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Status Active
Frequency Group UHF (2 GHz to 3 GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz to 2.5GHz
Antenna Type Chip
Number of Bands 1
Return Loss -9.5dB
Gain 0dBi
Maximum Power Dissipation 2W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.079" (2.00mm)
Win Source Part Number 093437-2450AT42B100E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian 2450AT42B100E CAD Model

Description

Product Overview

The 2450AT42B100E offers enhanced capabilities for wireless applications, providing excellent performance in environments demanding reliable connectivity.

Features and Benefits

  • Frequency Range: 2400-2500 MHz
  • Optimized Performance: Ensures superior connectivity and range
  • Durable Design: Suitable for various environmental conditions
  • Minimal Footprint: Suitable for modern compact devices

Applications

  • Wireless Routers
  • Bluetooth Audio Devices
  • Smart Home Products
  • Remote Sensors

Additional Details

Designed for excellence in signal reception and transmission, the 2450AT42B100E stands out in its category. It facilitates reliable communication, making it an ideal component for advancing modern wireless technologies.

You May Also Be Interested in

Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7298 $51.0860
170+ $0.5988 $101.7960
260+ $0.5801 $150.8260
360+ $0.5614 $202.1040
465+ $0.5427 $252.3555
620+ $0.4865 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess