EN
  • EN
  • DE

1350BL15B0075E

Part No 1350BL15B0075E
Manufacturer Johanson Technology Inc.
Catalog Custom Parts (0 - A)
Description Wideband Balun / 7 Inch Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136945-1350BL15B0075E
Categories Custom Parts
Manufacturer Johanson Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1350BL15B0075E CAD Model

Description

The 1350BL15B0075E is a Balun-Filter from Johanson Technology Inc. This component is designed to provide impedance matching and filtering for various wireless communication applications, particularly those operating in the 2.4 GHz ISM band, such as Bluetooth and Wi-Fi.

Applications:

  • Bluetooth Devices
  • Wi-Fi Modules
  • Zigbee Applications
  • Wireless Sensor Networks
  • IoT (Internet of Things) Devices

Features:

  • 2.4 GHz Band Balun-Filter
  • Integrated Balun and Low Pass Filter
  • Surface Mount Technology (SMT)
  • Compact Size
  • Low Insertion Loss
  • High Common Mode Rejection

Benefits:

  • Impedance Matching: Matches the impedance between the RF transceiver and the antenna, maximizing signal transfer and minimizing signal reflections.
  • Signal Filtering: Reduces unwanted noise and spurious signals, improving receiver sensitivity and transmitter performance.
  • Space Saving: Integrates both balun and filter functions into a single component, reducing board space requirements.
  • Simplified Design: Simplifies circuit design by eliminating the need for discrete balun and filter components.
  • Improved Performance: Enhances the overall performance of wireless communication systems.

Additional Details:

The 1350BL15B0075E is fabricated using Johanson Technology's LTCC (Low-Temperature Co-fired Ceramic) technology, which enables high performance and reliability in a small form factor. The device is designed for easy integration into surface mount assembly processes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Fuji Electric
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess