EN
  • EN
  • DE

B84110A0000A060

Part No B84110A0000A060
Manufacturer EPCOS (TDK)
Catalog Filters
Description LINE FILTER 250VAC/VDC 6A TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersPower Line Filter Modules
Manufacturer EPCOS - TDK Electronics
Series B84110A
Packaging Bulk
Part Status Active
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 6 A
Frequency - Operating 50 ~ 60Hz
Applications General Purpose
Approval Agency CSA, ENEC, UL
Mounting Type Through Hole
Termination Style PC Pins
Ultra Librarian 3D Model Ultra Librarian B84110A0000A060 CAD Model

You May Also Be Interested in

Mini-Circuits
Signal Conditioning LTCC Low Pass Filter, DC - 3700 MHz, 50ohm
Lowest to $11.5031
Qorvo US Inc.
Signal Conditioning 5GHz Wi-Fi UNII2c-3 bandBoost Filter
Lowest to $3.8611
Samsung
FERRITE BEAD 2.5 KOHM 0805 1LN
Lowest to $0.0190
Murata Electronics North America
FILTER
Lowest to $13.6363
Qualcomm
Signal Conditioning Band Pass Filter, GNSS, low + high band, -, Size=3.0x3.0
Need more? Email Us
Murata Electronics North America
FERRITE BEAD 470 OHM 1206 1LN
Lowest to $0.2901
Wurth Electronics Inc
CMC 10MH 500MA 2LN SMD
Lowest to $9.5454
Max Echo
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0025
Murata Electronics North America
FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0832

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess