EN
  • EN
  • DE

6S6DC/120V

Part No 6S6DC/120V
Manufacturer CEC Industries
Catalog Lamps - Incandescents, Neons
Description Box of 10 S6 120V 6W DC BAY BASE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage Rating 120V
MSCP (Mean Spherical Candle Power) 3.26
Lens Size S-6 / Base: BA15D
Lead Style Bayonet - Double Contact
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566637-6S6DC/120V
Ultra Librarian 3D Model Ultra Librarian 6S6DC/120V CAD Model

Description

N

You May Also Be Interested in

Advanced Micro Lites
T1 3/4 MIDGET FLANGED
Need more? Email Us
385
Visual Communications Company - VCC
LAMP INCAND RT-1.75 MIDG FLA 28V
Need more? Email Us
JKL Components Corp.
LAMP INCAND RS-6 DBL BAYO 120V
Need more? Email Us
CEC Industries
Box of 10 S8 DC BAY 6.5V 2.75A 2
Need more? Email Us
TE Connectivity
LAMP INCANDESCENT MINI 28V
Need more? Email Us
CEC Industries
Box of 10 T3 1/4 M BAY 36V .1A 2
Need more? Email Us
JKL Components Corp.
BULB, 14V AUTO
Need more? Email Us
Advanced Micro Lites
T-2 SLIDE BASED
Need more? Email Us
159
CEC Industries
Box of 10 T3 1/4 WEDGE 6.3V .15A
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess