EN
  • EN
  • DE

SBD2045TCTB

Part No SBD2045TCTB
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091332-SBD2045TCTB
Categories OEM Parts( S )
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBD2045TCTB CAD Model

Description

The SBD2045TCTB is a Schottky Barrier Diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This diode is designed for high-efficiency rectification and fast switching applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive circuits to protect transistors and other components.
  • Reverse Polarity Protection: Used for reverse polarity protection in various electronic circuits.
  • Solar Power Systems: Integrated into solar power systems for efficient power conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands high surge currents, enhancing reliability.
  • High Junction Temperature: Offers stable performance even at high operating temperatures.
  • Pb-Free Finish: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power losses, resulting in improved efficiency in power conversion applications.
  • Faster Switching: The fast switching speed enables the design of high-frequency circuits.
  • Enhanced Reliability: High surge current capability provides robustness against transient events.
  • Reduced Heat Generation: Lower forward voltage drop and fast switching reduce heat generation.
  • Environmentally Friendly: Lead-free finish ensures compliance with environmental regulations.

Additional Details

The SBD2045TCTB is typically available in a through-hole package (TO-220). Key specifications include a maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), and a forward voltage (VF) at a specified forward current. Detailed specifications and performance curves can be found in the product datasheet provided by JCET.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2632 $50.0080
465+ $0.2160 $100.4400
720+ $0.2093 $150.6960
990+ $0.2025 $200.4750
1,280+ $0.1958 $250.6240
1,710+ $0.1755 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess