EN
  • EN
  • DE

ESDU5V0F1 AE

Part No ESDU5V0F1 AE
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822932-ESDU5V0F1 AE
Ultra Librarian 3D Model Ultra Librarian ESDU5V0F1 AE CAD Model

Description

The ESDU5V0F1 AE is an Electrostatic Discharge (ESD) protection diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to safeguard sensitive electronic components from the damaging effects of ESD strikes. This component is particularly useful in portable devices and high-density circuit boards.

Applications:

  • Smartphones: Protection of I/O ports, LCD screens, and other sensitive components.
  • Portable Media Players: Protection against ESD for audio and video interfaces.
  • USB Devices: ESD protection for USB ports and data lines in flash drives and external hard drives.
  • HDMI Interfaces: Safeguarding HDMI ports in TVs, monitors, and other display devices.
  • Automotive Electronics: Protecting sensitive circuits in automotive control systems from ESD events.

Features:

  • Low Clamping Voltage: Rapidly clamps transient overvoltages to protect downstream circuitry.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Footprint: Compact design allows for use in space-constrained applications.
  • Fast Response Time: Quickly responds to ESD events, preventing damage to sensitive components.
  • Lead-Free Package: Environmentally friendly design compliant with RoHS standards.

Benefits:

  • Improved System Reliability: Prevents ESD-induced failures, increasing the lifespan and reliability of electronic devices.
  • Reduced Downtime: Minimizes equipment downtime due to ESD damage.
  • Enhanced Product Safety: Protects users and equipment from potential hazards caused by ESD.
  • Minimized Signal Distortion: Ensures high-speed data integrity in communication interfaces.

Specifications:

While specific details depend on the datasheet, typical specifications include a reverse working voltage of 5V, a low clamping voltage (e.g., below 10V at a defined transient current), and a low capacitance (e.g., below 1 pF). ESD immunity is typically rated at ±8kV contact discharge and ±15kV air discharge per IEC 61000-4-2. Refer to the official JCET datasheet for precise values.

In conclusion, the ESDU5V0F1 AE from JCET is a robust ESD protection diode characterized by its low clamping voltage, low capacitance, and small footprint, making it ideal for protecting sensitive electronic equipment against ESD events.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess