EN
  • EN
  • DE

ESDBKV12VD3

Part No ESDBKV12VD3
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057945-ESDBKV12VD3
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESDBKV12VD3 CAD Model

Description

The ESDBKV12VD3 is an Electrostatic Discharge (ESD) protection diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to protect sensitive electronic components from damage caused by ESD strikes. This diode is particularly suited for applications requiring robust protection and a small footprint.

Applications

  • Portable Devices: Smartphones, tablets, and other portable electronics where ESD protection is critical for I/O ports and power lines.
  • Automotive Electronics: ECUs (Engine Control Units), infotainment systems, and other automotive applications requiring ESD protection in harsh environments.
  • Industrial Equipment: Protecting communication interfaces, sensors, and control circuits in industrial automation systems.
  • Consumer Electronics: Set-top boxes, TVs, and other consumer electronics devices to enhance reliability and prevent ESD-related failures.
  • LED Lighting: Protecting LED drivers and LED arrays from ESD damage, ensuring long-term performance and reliability.

Features

  • Low Clamping Voltage: Limits the voltage spike during an ESD event, protecting sensitive components.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Fast Response Time: Quickly responds to ESD events, ensuring effective protection.
  • Small Package Size: Compact form factor allows for easy integration into densely populated circuit boards.
  • High ESD Withstand Voltage: Provides robust protection against high-voltage ESD strikes.

Benefits

  • Enhanced Product Reliability: Prevents ESD-related failures, extending the lifespan of electronic devices.
  • Reduced Warranty Costs: Minimizes failures due to ESD, lowering warranty claims and service costs.
  • Improved System Performance: Protects signal integrity and reduces noise, enhancing overall system performance.
  • Simplified Design: Easy to integrate into existing designs without significant modifications.
  • Cost-Effective Protection: Offers a cost-effective solution for ESD protection, balancing performance and affordability.

Technical Specifications

Typical technical specifications for the ESDBKV12VD3 include:

  • Reverse Stand-Off Voltage: 12V
  • Breakdown Voltage: A few volts above the stand-off voltage. Consult datasheet.
  • Clamping Voltage: (Depends on ESD pulse, see datasheet)
  • Capacitance: Very low, often less than 1 pF.
  • ESD Withstand Voltage: Typically ±15kV (air discharge) and ±8kV (contact discharge) according to IEC 61000-4-2.
  • Package Type: Small surface-mount packages like SOD-323 or similar.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0515 $50.2125
2,365+ $0.0423 $100.0395
3,670+ $0.0409 $150.1030
5,055+ $0.0396 $200.1780
6,530+ $0.0383 $250.0990
8,750+ $0.0343 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,400 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess