EN
  • EN
  • DE

CJU10N10

Part No CJU10N10
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052081-CJU10N10
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJU10N10 CAD Model

Description

The CJU10N10 is an N-Channel enhancement mode MOSFET manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. This MOSFET is suitable for a wide range of applications including DC-DC converters, power management, and motor control.

Applications:

  • DC-DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • LED Lighting
  • Switching Regulators

Features:

  • N-Channel Enhancement Mode: Simple gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.
  • Available in various packages (e.g., TO-252, TO-251): Offers flexibility for different mounting requirements.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, leading to high efficiency in power conversion applications.
  • Improved Thermal Performance: Reduced losses result in lower operating temperatures.
  • Simplified Design: N-Channel configuration simplifies gate drive circuitry.
  • Robust Operation: High avalanche energy rating provides protection against voltage transients.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details:

The CJU10N10 requires proper gate drive voltage to achieve optimal performance. It is important to consider thermal management to ensure that the device operates within its safe operating area. Refer to the datasheet for specific electrical characteristics, such as drain-source breakdown voltage (VDS), gate-source threshold voltage (VGS(th)), and maximum drain current (ID). The datasheet also provides information on thermal resistance, gate charge, and switching times. Proper PCB layout is crucial for minimizing parasitic inductance and ensuring stable operation at high frequencies.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
895+ $0.1122 $100.4190
1,380+ $0.1087 $150.0060
1,905+ $0.1052 $200.4060
2,460+ $0.1017 $250.1820
3,290+ $0.0912 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,918 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess