EN
  • EN
  • DE

CJ79L05-TA

Part No CJ79L05-TA
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133704-CJ79L05-TA
Categories Custom Parts
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJ79L05-TA CAD Model

Description

The CJ79L05-TA is a negative voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is part of the 79Lxx series of linear regulators, known for providing a stable negative output voltage with a low dropout voltage.

Applications

  • Negative Voltage Power Supplies: Provides a regulated negative voltage for various electronic circuits.
  • Dual Power Supply Systems: Used in conjunction with positive voltage regulators to create a dual-rail power supply (+V and -V).
  • Instrumentation Amplifiers: Supplies the negative voltage required for the operation of instrumentation amplifiers.
  • Op-Amp Circuits: Providing the negative supply voltage needed for operational amplifiers.
  • Data Acquisition Systems: Powering analog and digital components requiring a negative supply.

Features

  • Fixed Output Voltage: Provides a stable -5V output voltage.
  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltages.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • TO-92 Package: Small and easy to mount in through-hole applications.

Benefits

  • Stable Negative Voltage: Ensures reliable operation of circuits requiring a negative supply.
  • Protection Against Overload: Prevents damage to the regulator and connected components.
  • Easy to Use: Simple to incorporate into circuit designs with minimal external components.
  • Compact Size: Suitable for space-constrained applications.
  • Cost-Effective: Provides a reliable negative voltage regulation solution at a reasonable cost.

Additional Details

The CJ79L05-TA is commonly used in applications where a stable -5V supply is required. The regulator is designed to provide a fixed output voltage, typically -5V with a specified tolerance. It has internal protection features to prevent damage from short circuits and thermal overloads.

When using the CJ79L05-TA, it is important to ensure that the input voltage remains within the specified range and that the output current does not exceed the regulator's maximum rating. A small bypass capacitor is typically used at the input and output to improve stability and reduce noise.

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
AVX Corp/Kyocera Corp
Lowest to $0.9794
TDK Corporation
Lowest to $0.0244
Chilisin
Lowest to $0.0019
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
TDK Corporation
Lowest to $0.1360
Chilisin
Lowest to $0.0021

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess