EN
  • EN
  • DE

UJA1079ATW/3V3/WDJ

Part No UJA1079ATW/3V3/WDJ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HTSSOP / Automotive Interface 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive
Interface SPI Serial
Voltage - Supply 4.5V ~ 28V
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Mounting SMD (SMT)
Base Product Number UJA1079
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306431118
Standard Package 2,000
Win Source Part Number 963901-UJA1079ATW/3V3/WDJ
Ultra Librarian 3D Model Ultra Librarian UJA1079ATW/3V3/WDJ CAD Model

Description

Product Overview: NXP UJA1079ATW/3V3/WDJ

The NXP UJA1079ATW/3V3/WDJ is a robust, high-performance System Basis Chip (SBC) designed to support the secure and intelligent operation of automotive control units. This advanced integrated circuit is engineered to provide a reliable interface between the microcontroller and the physical layer of the Controller Area Network (CAN), a network widely used in automotive and industrial applications for efficient communication among various electronic control units (ECUs).

Key Features

  • Voltage Regulation: The device includes a 3.3V voltage regulator with a wide input voltage range, ensuring stable operation even under fluctuating supply conditions.
  • CAN Transceiver: The integrated CAN transceiver is compliant with the ISO 11898-2 standard, providing high-speed data transmission with protective features against common faults in automotive environments.
  • Watchdog Timer: A Watchdog timer is built-in for system safety, monitoring the microcontroller's activity to reset the system in case of malfunction, indicated by the "WDJ" suffix in the product name.
  • Fail-Safe Outputs: It features multiple fail-safe outputs to control various power supplies, enhancing the safety and reliability of the control unit's operation.
  • Bus Guardian: The SBC incorporates a Bus Guardian to ensure secure CAN communication by preventing unauthorized access and controlling the bus load to avoid network congestion.

Applications

The UJA1079ATW/3V3/WDJ is ideally suited for a range of automotive applications, including:

  • Body control modules
  • Gateway modules
  • Powertrain and engine control units
  • Chassis control modules

Quality and Reliability

NXP's UJA1079ATW/3V3/WDJ is designed to meet the stringent requirements of the automotive industry. It is manufactured with high-quality materials and tested rigorously to ensure it meets the automotive-grade quality standards for temperature, longevity, and reliability.

Conclusion

With its robust design and comprehensive feature set, the NXP UJA1079ATW/3V3/WDJ System Basis Chip is a crucial component for automotive developers looking to create reliable and secure ECUs for modern vehicles. Its integration of essential functions such as voltage regulation, CAN transceiver, and safety mechanisms make it an excellent choice for ensuring the seamless operation of automotive control systems.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess