EN
  • EN
  • DE

CESDBLC5V0D7

Part No CESDBLC5V0D7
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Bi-direction ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1161271-CESDBLC5V0D7
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CESDBLC5V0D7 CAD Model

Description

The CESDBLC5V0D7 is a bi-directional ESD protection diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd. (JCET). This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) events and other transient voltage surges. It's commonly used in data and signal lines of electronic devices.

Applications

  • USB ports protection
  • HDMI ports protection
  • Data line protection
  • Audio line protection
  • Keypads and buttons protection

Features

  • Bi-directional ESD protection
  • Low clamping voltage
  • Fast response time
  • Small surface mount package
  • Low leakage current

Benefits

  • Protects electronic devices from ESD damage, increasing reliability
  • Minimizes signal distortion due to low clamping voltage
  • Quickly clamps transient voltages, preventing damage
  • Easy to integrate into compact electronic designs
  • Extends battery life due to low leakage current

Additional Details

The CESDBLC5V0D7 provides robust bi-directional protection against ESD strikes, safeguarding sensitive electronics from damage. Its low clamping voltage ensures that the voltage seen by the protected circuit remains within safe operating limits during an ESD event. The fast response time is critical for quickly suppressing transient voltages and preventing damage. The small surface mount package is ideal for applications where board space is limited. The low leakage current minimizes power consumption, making it suitable for battery-powered devices. The bi-directional nature of this diode provides protection against both positive and negative ESD strikes.

The 'CESD' prefix in the part number indicates that it's an ESD protection diode. 'BLC' suggests a bi-directional low capacitance design. The '5V0' denotes the nominal working voltage of 5.0 volts. The 'D7' indicates the package type. Key specifications include the reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current. Refer to the manufacturer's datasheet for detailed electrical characteristics. Proper placement of the CESDBLC5V0D7 close to the connector or point of entry for the signal line is crucial for effective ESD protection. The low capacitance minimizes signal distortion, making it suitable for high-speed data lines. This device complies with industry standards for ESD protection, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2,845+ $0.0176 $50.0720
6,945+ $0.0144 $100.0080
10,715+ $0.0140 $150.0100
14,815+ $0.0135 $200.0025
19,085+ $0.0131 $250.0135
25,645+ $0.0117 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,000 pieces
MOQ: 2845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess