EN
  • EN
  • DE

B5819W-G

Part No B5819W-G
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122179-B5819W-G
Categories Custom Parts
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B5819W-G CAD Model

Description

The B5819W-G is a Schottky Barrier Diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It's designed for various applications requiring fast switching and low forward voltage drop. Schottky diodes are commonly used in circuits where efficiency and speed are important, making this component a suitable choice for modern electronic designs.

Applications

  • DC-DC Converters: Used for rectification in DC-DC converters, improving efficiency and reducing power loss.
  • Reverse Polarity Protection: Provides protection against reverse voltage connections in circuits.
  • LED Lighting: Employed in LED lighting systems for efficient power conversion and rectification.
  • Solar Power Systems: Utilized in solar panel junction boxes for bypass diodes to prevent hot spots and improve overall system performance.
  • Freewheeling Diode: Functions as a freewheeling diode to protect inductive loads from voltage spikes.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and enhances overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Handles large surge currents without failure, ensuring robustness.
  • Surface Mount Package: Facilitates automated assembly and saves valuable board space.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved Efficiency: The low forward voltage drop contributes to higher energy efficiency in circuits.
  • Enhanced Circuit Protection: The high surge current capability protects sensitive components from damage due to overcurrent events.
  • Faster Response Times: The fast switching speed enables quick response to changes in the circuit, improving overall performance.
  • Compact Design: The surface mount package allows for smaller and more compact circuit designs.
  • Environmentally Responsible: The RoHS compliance ensures the product is environmentally friendly and safe to use.

Additional Details

The B5819W-G typically features a forward voltage drop of approximately 0.45V at its rated current. It has a maximum repetitive reverse voltage rating, often around 40V, ensuring reliable operation within specified parameters. The device's operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide range of environmental conditions. It's commonly available in a small surface mount package, such as a SOD-123 or similar. For precise specifications, including maximum ratings, electrical characteristics, and thermal performance, consulting the official datasheet from JCET is recommended. The B5819W-G is a versatile component used in various electronic applications, contributing to efficient and reliable circuit operation.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0189 $50.0850
6,455+ $0.0155 $100.0525
10,000+ $0.0150 $150.0000
13,795+ $0.0145 $200.0275
17,860+ $0.0140 $250.0400
23,810+ $0.0126 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,225 pieces
MOQ: 2650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess