The B5817WS SJ is a Schottky Barrier Rectifier manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd. This diode is designed for high-efficiency rectification applications, characterized by its low forward voltage drop and fast switching speed. It is commonly used in low-voltage, high-frequency inverters, DC-DC converters, and freewheeling diodes.
Applications:
- DC-DC Converters
- Switching Power Supplies
- Freewheeling Diode in Inductive Loads
- Polarity Protection
- High-Frequency Inverters
Features:
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- Surface Mount Package (typically SOD-123)
- RoHS Compliant
Benefits:
- High Efficiency: The low forward voltage drop minimizes power losses, resulting in higher efficiency in power supply applications.
- Fast Switching: The fast switching speed reduces switching losses, making it suitable for high-frequency applications.
- Protection: Provides reverse polarity protection and handles surge currents effectively.
- Compact Design: The small surface mount package saves board space, enabling compact designs.
Additional Details:
The B5817WS SJ typically has a reverse voltage rating of around 20V and a forward current rating of 1A. The exact specifications, including the maximum surge current, forward voltage drop at a specific current, and reverse leakage current, can be found in the manufacturer's datasheet. Proper thermal management is essential to prevent overheating, particularly at higher currents. The datasheet also specifies the recommended soldering conditions for surface mount assembly. Always refer to the official datasheet for accurate and complete electrical characteristics and application guidelines.