EN
  • EN
  • DE

DP1RD20JQ1R400

Part No DP1RD20JQ1R400
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCP 1.1A DISPLAYPORT SMD RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DP1
Package Tape & Reel
Product Status Not For New Designs
Connector Type DisplayPort
Number of Contacts 20
Gender Receptacle
Specifications Display Port 1.1a
Mounting Type Surface Mount, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Temperature Range - Operating -20°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.5A per Contact
Mating Cycles 10000
Shielding Unshielded
Contact Finish Gold
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number DP1RD20J
Standard Package 400 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 848349-DP1RD20JQ1R400
Ultra Librarian 3D Model Ultra Librarian DP1RD20JQ1R400 CAD Model

Description

The DP1RD20JQ1R400 is a DisplayPort connector assembly from JAE Electronics.

  • Connector Type: Receptacle
  • Contacts: 20
  • Mounting: Surface Mount, Right Angle
  • Package: Tape & Reel
  • Current Rating: 0.5A per Contact
  • Compliance: DisplayPort 1.1a
  • Flammability Rating: UL94 V-0
  • Application: High-Speed Digital Video and Audio Transmission
  • Mating Cycle Durability: 10,000 Cycles
  • Operating Temperature: -20°C to 85°C

You May Also Be Interested in

Wurth Electronics Inc
CONN RCPT USB3.0 TYPEA 9POS R/A
Lowest to $5.7914
Molex, LLC
0472669002
Need more? Email Us
Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.6537
GCT
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Lowest to $1.2457
Pulse
CONN RCP MINI DISPLAYPORT SMD RA
Need more? Email Us
Molex, LLC
CONN RCPT USB2.0 MINI B VERT
Need more? Email Us
Molex, LLC
TOP-MOUNT HYBRID 24POS (TYPE C R
Need more? Email Us
Adafruit Industries LLC
ADAPTER HDMI PLUG TO HDMI RCPT
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Lowest to $6.2943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess