EN
  • EN
  • DE

DE19678-5R

Part No DE19678-5R
Manufacturer JAE Electronics
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description DSUB JUNCTION SHELL / 9 Position One Piece Backshell Connector Silver 180° Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr JAE Electronics
Series D-SUB
Package Bulk
Product Status Active
Accessory Type One Piece Backshell
Number of Positions 9
Cable Type Flat
Cable Exit 180°
Shielding Shielded
Material Steel
Plating Chromate
Hardware Cable Clamp
Features -
Color Silver
Base Product Number DE19678
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 1363716-DE19678-5R
Ultra Librarian 3D Model Ultra Librarian DE19678-5R CAD Model

Description

The DE19678-5R is a one-piece backshell designed for D-Sub connectors.

  • Material: Steel
  • Color: Silver
  • Shielded: Yes
  • Number of Positions: 9
  • Cable Type: Flat Cables
  • Cable Exit: 180-Degree Angle
  • Plating: Chromate
  • Features: Cable Clamp
  • Series: D-SUB
  • Manufacturer: JAE Electronics
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

NorComp Inc.
CONN BACKSHELL 9POS 180DEG SHLD
Need more? Email Us
HARTING
D SUB IP67 15POLE BLACK PLASTIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL 37POS 180DEG SHLD
Lowest to $9.4523
Omron
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 45DEG GRAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
15 POS HOOD SIDE ENTRY MET.PLS
Need more? Email Us
Hirose Electric Co Ltd
BACKSHELL 50POS
Need more? Email Us
HARTING
CONN BACKSHELL 50POS 90DEG GRAY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess