EN
  • EN
  • DE

DE-9SF-N

Part No DE-9SF-N
Manufacturer JAE Electronics
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 9POS PNL MNT / 9 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr JAE Electronics
Series -
Package -
Product Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Panel Mount
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness -
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing -
Features Shielded
Voltage Rating -
Color Black
Contact Form Stamped
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Wire Gauge 20 AWG
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number DE-9S
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1365169-DE-9SF-N
Ultra Librarian 3D Model Ultra Librarian DE-9SF-N CAD Model

Description

The DE-9SF-N is a D-sub connector assembly manufactured by JAE Electronics.

  • Shielded: Yes
  • Number of Positions: 9
  • Number of Rows: 2
  • Mounting Type: Panel Mount
  • Current Rating: 5A
  • Wire Gauge: 20 AWG
  • Contact Finish: Gold
  • Application: Industrial Equipment, Telecommunications, and Computer Systems
  • California Prop 65 Warning Required: Yes

You May Also Be Interested in

TE Connectivity
CONN D-SUB PLUG 9POS SLDR CUP / 9 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 51POS R/A SLDR / 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.5884
Amphenol
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $1.7205
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $7.5977
TE Connectivity
AMPL REC, HD22, R/A, 44P, THREAD
Lowest to $18.5131
Amphenol
CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Lowest to $1.8346
ITT Cannon, LLC
COMBO 7W2 M PCB R/A G30 HP TIN / Position Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $3.1726

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8854 $51.9372
38+ $2.7027 $102.7026
58+ $2.6114 $151.4612
83+ $2.4288 $201.5904
107+ $2.3375 $250.1125
134+ $2.2462 $300.9908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess