EN
  • EN
  • DE

AA21-S034VA1-R8000

Part No AA21-S034VA1-R8000
Manufacturer JAE Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JAE Electronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816389-AA21-S034VA1-R8000
Ultra Librarian 3D Model Ultra Librarian AA21-S034VA1-R8000 CAD Model

Description

The AA21-S034VA1-R8000 is a connector manufactured by JAE Electronics, part of their AA21 series. It's engineered to provide a robust and dependable connection in various demanding applications.

Applications:

  • Industrial Automation: Used in control systems and automated machinery for reliable signal transmission.
  • Automotive Electronics: Found in automotive applications requiring durable and secure connections.
  • Telecommunications: Employed in telecommunication equipment for data and signal transfer.
  • Medical Equipment: Suitable for medical devices that need high reliability connectors.
  • Aerospace: Utilized in certain aerospace applications needing robust and dependable interconnects.

Features:

  • Pin Count: Features a 34-pin configuration, offering a balance between signal density and connector size.
  • Polarization: Includes a polarization mechanism that prevents incorrect mating and ensures proper alignment.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling efficient manufacturing processes.
  • Compact Size: The connector's compact dimensions are suitable for applications with limited space.
  • Durable Construction: Made from robust materials to withstand mechanical stress and environmental factors.

Benefits:

  • Reliable Connectivity: Provides a stable and secure connection, reducing the risk of signal loss or interruption.
  • Efficient Assembly: Designed for easy surface mount assembly, saving time and reducing manufacturing costs.
  • Space Optimization: Its compact size allows for use in space-constrained applications.
  • Error Prevention: The polarization feature minimizes the potential for mismating and damage.
  • Long-Term Reliability: Robust construction ensures long-term performance and reliability in harsh environments.

The AA21-S034VA1-R8000 connector plays a crucial role in systems requiring high-density, reliable connections. Its design and construction are geared towards applications where connectivity is paramount. The connector also optimized for automated assembly environments.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess