EN
  • EN
  • DE

PLCA110L

Part No PLCA110L
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 277379-PLCA110L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLCA110L CAD Model

Description

The IXYS PLCA110L is a solid-state relay (SSR) designed for reliable switching applications. It integrates control and power circuits into a single package, offering electrical isolation and eliminating mechanical wear. This device is commonly used in applications requiring high reliability and long lifespan.

Applications

  • Industrial automation systems: Used for controlling various industrial processes and equipment.
  • Motor control: Suitable for switching small to medium-sized motors in industrial and commercial applications.
  • Heating and cooling systems: Employed in temperature controllers for precise thermal management.
  • Lighting control: Utilized in solid-state lighting systems for efficient and reliable switching.
  • Medical devices: Used where electrical isolation and reliability are critical.

Features

  • High isolation voltage: Provides electrical isolation between the control and load circuits, enhancing safety.
  • Zero-crossing detection: Switches the load at the zero-crossing point of the AC waveform to minimize noise and inrush current.
  • Optically isolated: Uses an optocoupler for signal transfer, ensuring robust isolation.
  • Low on-resistance: Minimizes power dissipation and heat generation during operation, improving energy efficiency.
  • Compact package: Allows for easy integration into various electronic systems, saving space.
  • High surge current capability: Designed to withstand high surge currents without damage, enhancing reliability.

Benefits

  • Enhanced reliability: Solid-state design eliminates mechanical wear, significantly increasing the operational lifespan.
  • Reduced electrical noise: Zero-crossing switching minimizes electrical noise and interference.
  • Faster switching speeds: Offers quicker response times compared to traditional electromechanical relays.
  • Improved safety: High isolation voltage enhances safety by preventing electrical shock.
  • Lower maintenance costs: Solid-state design requires minimal to no maintenance, reducing operational costs.
  • Increased energy efficiency: Low on-resistance minimizes power consumption, contributing to energy savings.

Additional Details

The PLCA110L typically operates with a control voltage of 3 to 32VDC. The load voltage can range from 24 to 280VAC, and it supports a load current of up to 1 Amp. The isolation voltage is generally rated at 4000Vrms. Key specifications include a low leakage current and high blocking voltage. This device is typically mounted on a PCB and comes in various package types to meet different application needs. Its combination of robust design, high reliability, and comprehensive features makes it a preferred choice for applications requiring dependable isolated switching.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
NIKO-SEM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.6537
NANYA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess