EN
  • EN
  • DE

XCA111

Part No XCA111
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409265-XCA111
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XCA111 CAD Model

Description

The IXYS XCA111 is a versatile gate driver designed for use in a variety of power electronics applications. It provides a crucial interface between control circuitry and power semiconductor devices, enabling efficient and reliable switching of high currents and voltages. The driver is optimized for driving MOSFETs, IGBTs, and other similar devices, offering fast switching speeds and robust protection features.

Applications

  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to efficiently convert energy.
  • Industrial Automation: Employed in motor drives and servo systems for precise control of industrial equipment.
  • Electric Vehicles (EVs): Integrated into EV power trains for controlling motor speed and regenerative braking.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the efficiency of power supplies and reduce harmonic distortion.
  • Battery Charging Systems: Utilized in battery chargers for EVs, power tools, and other portable devices.

Features

  • High Output Current: Provides sufficient current to drive large MOSFETs and IGBTs effectively.
  • Fast Propagation Delay: Minimizes dead time and improves overall system efficiency.
  • Under-Voltage Lockout (UVLO): Prevents operation at low supply voltages to ensure reliable performance.
  • Over-Current Protection (OCP): Protects the driven power devices from damage due to over-current conditions.
  • Thermal Shutdown: Shuts down the driver in case of excessive temperature to prevent damage.

Benefits

  • Enhanced System Efficiency: Fast switching and low propagation delay contribute to reduced power losses.
  • Increased Reliability: Integrated protection features ensure robust and dependable operation.
  • Simplified Design: Reduces the need for external components, streamlining the overall system design.
  • Improved Performance: Enables precise control of power semiconductor devices for optimal performance.
  • Compact Footprint: Allows for integration into space-constrained applications.

The XCA111 offers a blend of performance and protection, making it an excellent choice for a wide range of applications. Its high output current capability allows it to drive a variety of power semiconductors, while its fast propagation delay ensures efficient switching. The integrated UVLO, OCP, and thermal shutdown features provide comprehensive protection against potential damage. Its compact size and simplified design further enhance its appeal, making it a versatile and reliable solution for power electronics applications. This driver plays a crucial role in ensuring the efficiency and reliability of modern power electronic systems, contributing to improved energy conservation and overall system performance. The robust design makes it suitable for demanding industrial environments.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.8677
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess