EN
  • EN
  • DE

XCA110L

Part No XCA110L
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409263-XCA110L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCA110L CAD Model

Description

The XCA110L is a rectifier diode manufactured by IXYS, designed for use in a variety of power electronics applications requiring AC to DC conversion. This diode is built to handle significant voltage and current, making it suitable for industrial and commercial power systems. Its robust design ensures reliable rectification for various applications.

Applications:

  • General Purpose Rectification: Used in general rectification applications.
  • Power Conversion Circuits: Employed in various power conversion circuits.
  • Battery Charging Systems: Used in battery charging systems.
  • Power Supplies: Integrated into power supplies for electronic devices.
  • Lighting Systems: Found in lighting systems requiring AC-DC conversion.

Features:

  • High Voltage Capability: Designed to withstand high reverse voltages.
  • High Current Capacity: Capable of handling large forward currents.
  • Low Forward Voltage Drop: Reduces power loss.
  • Fast Recovery Time: Enables efficient switching.
  • Robust Construction: Built for durability and reliability.

Benefits:

  • Efficient AC-DC Conversion: Low forward voltage drop and fast recovery time provide efficient conversion.
  • Reliable Performance: High voltage and current capabilities ensure reliable operation.
  • Reduced Power Loss: Low forward voltage drop minimizes heat generation.
  • Improved Switching: Fast recovery time improves switching performance.
  • Long-Term Reliability: Robust construction ensures long service life.

Additional Details:

The XCA110L rectifier diode is typically available in a through-hole package for easy mounting. Key specifications include maximum repetitive reverse voltage, average forward current, peak surge current, and forward voltage drop. Refer to the official IXYS datasheet for comprehensive electrical and thermal characteristics. Proper heatsinking is crucial, especially in high-current applications, to manage heat dissipation effectively. This diode offers a reliable solution for a range of rectification needs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
ON Semiconductor
Lowest to $2.8677

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess