EN
  • EN
  • DE

VHF15-14IO5

Part No VHF15-14IO5
Manufacturer IXYS
Catalog TVS - Thyristors
Description BRIDGE RECTIF SGLE PHASE W/DIODE / SCR Module 1.4 kV 15 A Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount PWS-E1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr IXYS
Package Bulk
Product Status Obsolete
Structure Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes 2 SCRs, 2 Diodes
Voltage - Off State 1.4 kV
Current - On State (It (RMS) ) (Max) 15 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 65 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 190A, 210A
Current - Hold (Ih) (Max) 100 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case PWS-E1
Base Product Number VHF15
Standard Package 10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 1341493-VHF15-14IO5
Ultra Librarian 3D Model Ultra Librarian VHF15-14IO5 CAD Model

Description

The VHF15-14IO5 is a single-phase bridge rectifier module with two SCRs and two diodes.

  • Type: Single-phase bridge rectifier
  • Components: Two SCRs and two diodes
  • Voltage Off State: 1.4 kV
  • Non-Repetitive Surge Current: Up to 190A or 210A
  • Mounting: Chassis mountable
  • Package: PWS-E1
  • Operating Temperature: -40°C to 125°C
  • Product Status: Obsolete
  • Manufacturer: IXYS

You May Also Be Interested in

STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
IXYS
THYRISTOR RADIAL
Lowest to $30.0001

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess