Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS Integrated Circuits Division
Packaging Reel package
Function Relay Switch
Number of Circuits 2
Power (Watts) 800mW
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-ESOP (0.250", 6.35mm Width)
Manufacturer Package 8-Flatpack
Includes Optocoupler
Win Source Part Number 798402-TS120PTR
Popularity Medium
Supply and Demand Status Limited
Family Name TS120
Introduction Date February 23, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TS120PTR CAD Model

Description

The IXYS Integrated Circuits Division TS120PTR is a relay switch with an optocoupler.

  • Package: 8-ESOP (0.250", 6.35mm Width)
  • Mounting: SMD
  • Power: 800mW
  • Family Name: TS120
  • Operating Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Others
Lowest to $81.9108
ECAD model for ACE9030M
Intersil
Need more? Email Us
ECAD model for HC55185BIMZ
Cypress Semiconductor Corp
Framer 5V 100-Pin TQFP / 200 MBaud HOTLink? Transceiver
Lowest to $162.9851
ECAD model for CY7C924ADX-AI
Atmel
Need more? Email Us
ECAD model for U4090B-PFNG3
Infineon Technologies
Need more? Email Us
ECAD model for PEB2085N
Others
Need more? Email Us
ECAD model for LXT300ZPE
Infineon Technologies
Need more? Email Us
ECAD model for PEB31666HV1.2
Broadcom Limited
INTEGRATED GBE MOBILE MAC/PHY
Lowest to $7.5301
ECAD model for BCM5751KFB
Agere Systems
Lowest to $54.8502
ECAD model for T7230AML

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention