EN
  • EN
  • DE

MXHV9910DB3

Part No MXHV9910DB3
Manufacturer IXYS
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR MXHV9910 / 265Vac Demo Board For Mxhv9910
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer IXYS Integrated Circuits Division
Output Current per Channel 350mA
Outputs and Type 1, Non-Isolated
Voltage - Input 90 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part MXH9910
Win Source Part Number 776257-MXHV9910DB3
Popularity Medium
Supply and Demand Status Sufficient
Family Name MXHV9910DB3
Introduction Date December 12, 2007
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MXHV9910DB3 CAD Model

Description

The IXYS Integrated Circuits Division MXHV9910DB3 is a development board kit with a voltage input range of 90 ~ 265 VAC and a non-isolated output current per channel of 350mA.

  • Voltage Input: 90 ~ 265 VAC
  • Output Current per Channel: 350mA
  • Utilized IC/Part: MXH9910
  • Popularity: Medium
  • Supply and Demand: Sufficient
  • Includes: Board(s)
  • Introduction Date: December 12, 2007

You May Also Be Interested in

NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
MAQ3203YM EVALUATION BOARD / MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
EVAL BOARD 120V CCR LED DRIVER / NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess