EN
  • EN
  • DE

MKI50-06A7T

Part No MKI50-06A7T
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT H-BRIDGE 72A 600V E2PACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
IGBT Type NPT
Configuration Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 72A
Power - Max 225W
Vce(on) (Maximum) @ Vge, Ic 2.4V @ 15V, 50A
Current - Collector Cutoff (Maximum) 600μA
Input Capacitance (Cies) @ Vce 2.8nF @ 25V
Input Standard
NTC Thermistor No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package E2
Manufacturer Package E2
Win Source Part Number 788924-MKI50-06A7T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKI50-06A7T CAD Model

Description

The MKI50-06A7T is a full-bridge inverter configuration manufactured by IXYS. It has a maximum power of 225W and an operating temperature range of -40°C to 150°C (TJ).

  • Maximum Power: 225W
  • Operating Temperature: -40°C to 150°C (TJ)
  • Input Type: Standard
  • IGBT Type: NPT
  • Package: E2
  • Mounting: Chassis Mount
  • Current Collector (Ic) (Maximum): 72A
  • Voltage Collector-Emitter Breakdown (Maximum): 600V

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 200A 830W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 75A 600W
Lowest to $181.3304
Powerex Inc.
IGBT MOD 1200V 150A 1100W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 75A 780W
Lowest to $81.3316
Powerex Inc.
IGBT MOD 1200V 600A 4100W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 1150W
Lowest to $124.5402
Powerex Inc.
IGBT MOD 1200V 600A 2080W
Lowest to $200.0395
Powerex Inc.
IGBT MOD 1200V 75A 600W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess