EN
  • EN
  • DE

MCC26-12IO1B

Part No MCC26-12IO1B
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description MOD THYRISTOR DUAL 1200V TO240AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 22 Weeks
Features SCR Module 1.2 kV 50 A Series Connection - All SCRs Chassis Mount TO-240AA
Manufacturer IXYS
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package TO-240AA
Family Name MC*26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883946-MCC26-12IO1B
Ultra Librarian 3D Model Ultra Librarian MCC26-12IO1B CAD Model

Description

The IXYS MCC26-12IO1B SCR Module with Win Source Part Number 883946 is a 1.2 kV 50 A series connection - all SCRs chassis mount TO-240AA product.

  • Manufacturer: IXYS
  • Operating Temperature: -40°C ~ 125°C (TJ)
  • Package Type: bulk TO-240AA
  • Family Name: MC*26
  • Category: discrete semiconductor products
  • Supply and Demand Status: limited
  • Quantity Per Package: 36
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 22 weeks
  • REACH: unaffected
  • ECCN: EAR99
  • HTSUS: 8541.30.0080

You May Also Be Interested in

IXYS
MOD THYRISTOR/DIO 1200V SOT-227B
Lowest to $71.6418
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.6KV 880A Y1-CU
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.4KV 33A TO-240AA
Lowest to $49.8317
Sensata-Crydom
MODULE POWER
Need more? Email Us
IXYS
SCR MODULE 1.2KV V1A-PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1537 $62.3074
5+ $25.5622 $127.8110
7+ $24.7632 $173.3424
10+ $23.9644 $239.6440
13+ $23.1656 $301.1528
17+ $20.7692 $353.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess