EN
  • EN
  • DE

LOC111PTR-F

Part No LOC111PTR-F
Manufacturer IXYS
Catalog OEM Parts (J - L)
Description Single Channel 3750 Vrms Through Hole Phototransistor Optocoupler - DIP-8FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Channels 1
RoHS Compliant
Win Source Part Number 1070479-LOC111PTR-F
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LOC111PTR-F CAD Model

Description

The LOC111PTR-F is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS Integrated Circuits Division (formerly Clare). It is designed for various applications requiring isolated switching of analog or digital signals. The 'PTR' designation often refers to tape and reel packaging for automated assembly.

Applications

  • Telecommunications: Used in telecom switching equipment, line cards, and modems for signal isolation and switching.
  • Instrumentation: Employed in test and measurement equipment for isolating sensitive circuits from high-voltage or noisy environments.
  • Industrial Control: Utilized in industrial automation systems for switching sensors, actuators, and other control signals.
  • Security Systems: Used in security systems for switching alarm signals or controlling access control devices.
  • Medical Equipment: Found in medical devices for isolating patient-connected circuits.

Features

  • Single-Pole, Normally Open (1-Form-A) Configuration: Provides a simple on/off switching function.
  • Solid-State Design: Offers advantages over electromechanical relays, such as longer lifespan, faster switching speed, and no contact bounce.
  • Optical Isolation: Provides high voltage isolation between the control input and the load output.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Current Limiting: Some versions may include built-in current limiting for overcurrent protection.

Benefits

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan.
  • Faster Switching Speed: Enables high-speed switching operations compared to electromechanical relays.
  • Reduced Noise: Eliminates contact bounce and associated electrical noise.
  • High Isolation Voltage: Provides robust isolation between the control and load circuits, enhancing safety and preventing ground loops.
  • Compact Size: Surface-mount package allows for high-density board designs.

Additional Details

Typical specifications for the LOC111PTR-F include an input control voltage of around 3-5V DC, a load voltage of up to 350V AC or DC, and a load current rating of up to 120mA. The isolation voltage is typically several kilovolts. The input current is typically a few milliamps. It is RoHS compliant. This SSR utilizes an LED to activate a photovoltaic die, which in turn drives MOSFETs to perform the switching function.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Lucent
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess