EN
  • EN
  • DE

LC75742ES-E

Part No LC75742ES-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description VFD DISPLAY DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1068973-LC75742ES-E
Ultra Librarian 3D Model Ultra Librarian LC75742ES-E CAD Model

Description

ON Semiconductor LC75742ES-E Product Overview

The LC75742ES-E is an advanced electronic component from ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to cater to the needs of modern electronic applications, offering precision, reliability, and high performance. The LC75742ES-E is part of ON Semiconductor's extensive portfolio of integrated circuits and is specifically built to provide an efficient solution for complex electronic systems.

Key Features

  • High Integration: The LC75742ES-E is a highly integrated device that combines multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: This product is engineered to operate with minimal power draw, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Versatile Functionality: ON Semiconductor has equipped the LC75742ES-E with a range of features that make it adaptable to various applications, from consumer electronics to industrial control systems.
  • Robust Performance: The component is designed to deliver consistent performance even under challenging conditions, ensuring reliability and longevity in the field.

Applications

The LC75742ES-E is suitable for a wide array of applications, thanks to its versatile nature. It is commonly found in:

  • Automotive systems
  • Consumer electronics such as audio and video equipment
  • Communication devices
  • Industrial control modules
  • Portable devices and wearables

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The LC75742ES-E is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can also rely on ON Semiconductor's global support network for assistance with integration, application, and ongoing service.

Overall, the LC75742ES-E from ON Semiconductor represents a sophisticated solution for designers who require a reliable, high-performance integrated circuit that can be seamlessly incorporated into a variety of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess