EN
  • EN
  • DE

IXXN110N65B4H1

Part No IXXN110N65B4H1
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MOD 650V 215A 750W SOT227B / IGBT Module PT Single 650 V 215 A 750 W Chassis Mount SOT-227B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Series XPT™, GenX4™
Package Tube
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 215 A
Power - Max 750 W
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 110A
Current - Collector Cutoff (Max) 50 µA
Input Capacitance (Cies) @ Vce 3.65 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Base Product Number IXXN110
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1336734-IXXN110N65B4H1
Ultra Librarian 3D Model Ultra Librarian IXXN110N65B4H1 CAD Model

Description

The IXXN110N65B4H1 is a single configuration PT type IGBT module from IXYS.

  • Series: XPT™, GenX4™
  • Power (Max): 750 W
  • Voltage Collector Emitter Breakdown: 650 V
  • Current Collector Cutoff: 50 µA
  • Package: Tube
  • Package/Case: SOT-227-4, miniBLOC
  • Operating Temperature: -55°C to 175°C (TJ)
  • ECCN: EAR99
  • REACH: Not Affected by REACH
  • HTSUS Code: 8541.29.0095
  • Maximum Collector Current: 215 A
  • Vce(on): 2.1V @ 15V, 110A
  • Input Capacitance: 3.65 nF @ 25 V

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1651 $70.3302
5+ $28.8535 $144.2675
7+ $27.9518 $195.6626
9+ $27.0501 $243.4509
12+ $26.1485 $313.7820
15+ $23.4435 $351.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess