Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 85V
Id - Continuous Drain Current 50A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 55mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 150nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4200pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247 (IXTH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level Not Applicable
Win Source Part Number 1191258-IXTH50P085
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXTH50P085 CAD Model

Description

The IXYS IXTH50P085 is a P-channel MOSFET transistor manufactured by IXYS.

  • Drain-Source Breakdown Voltage: 85V
  • Continuous Drain Current: 50A
  • Maximum On-Resistance: 55mOhm @ 25A and 10V
  • Gate Charge: 150nC @ 10V
  • Input Capacitance: 4200pF @ 25V
  • Maximum Gate-Source Voltage: ±20V
  • Operating Temperature Range: -55°C to 150°C
  • Package: TO-247 package
  • Status: obsolete
  • Suitable for: use in various applications such as power supplies, motor drives, and lighting systems

You May Also Be Interested in

Infineon Technologies
Advanced Process Technology | MOSFET N-CH 55V 42A DPAK
Lowest to $0.5148
ECAD model for IRFR2905ZTR
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5.3A TO-220F
Lowest to $1.6213
ECAD model for FQPF9N50
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
ON Semiconductor
11A, 60V, 0.107 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 12A DPAK
Lowest to $0.4449
ECAD model for HUF76407D3S
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor | MOSFET N-CH 30V 8SOIC
Lowest to $0.2328
ECAD model for AO4494L
Vishay
HEXFET TRANSISTORS | MOSFET N-CH 50V 15A TO-220AB
Lowest to $0.5265
ECAD model for IRFZ20
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 20A TO-3P
Lowest to $7.2072
ECAD model for FCA20N60
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention