EN
  • EN
  • DE

IXKC20N60C

Part No IXKC20N60C
Manufacturer IXYS
Catalog FETs - Single
Description CoolMOS Power MOSFET in ISOPLUS220 Package | MOSFET N-CH 600V 15A ISOPLUS220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 15A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 190mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.9V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 114nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2400pF at 25V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package ISOPLUS220
Manufacturer Package ISOPLUS220
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191217-IXKC20N60C
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXKC20N60C CAD Model

Description

The IXKC20N60C is an N-channel MOSFET designed for high voltage and high-speed switching applications.

  • Drain-Source Breakdown Voltage: 600V
  • Continuous Drain Current: 15A
  • Rds On (Maximum) @ ID, VGS: 190mOhm @ 16A, 10V
  • Gate-Source Voltage: ±20V
  • Gate-Source Threshold Voltage: 3.9V @ 1mA
  • Mounting Type: Through-Hole
  • Package: ISOPLUS220
  • Temperature Range: -55°C to 150°C
  • Input Capacitance: 2400pF @ 25V
  • Gate Charge: 114nC @ 10V

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess