EN
  • EN
  • DE

MA46477-186

Part No MA46477-186
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,HYPER,DUAL,STRIPL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance @ Vr, F 2.2pF @ 4V, 1MHz
Capacitance Ratio 8.7
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 22 V
Diode Type Single
Q @ Vr, F 3000 @ 4V, 50MHz
Operating Temperature -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case 2-SMD, Flat Leads
Supplier Device Package ODS-186
Ultra Librarian 3D Model Ultra Librarian MA46477-186 CAD Model

Description

NULL

You May Also Be Interested in

Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess