EN
  • EN
  • DE

IXGA48N60C3-TRL

Part No IXGA48N60C3-TRL
Manufacturer IXYS
Catalog IGBTs - Single
Description IXGA48N60C3 TRL / IGBT PT 600 V 75 A 300 W Surface Mount TO-263 (D2Pak)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series GenX3™
Package Tape & Reel (TR)
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 75 A
Current - Collector Pulsed (Icm) 250 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 30A
Power - Max 300 W
Switching Energy 410µJ (on), 230µJ (off)
Input Type Standard
Gate Charge 77 nC
Td (on/off) @ 25°C 19ns/60ns
Test Condition 400V, 30A, 3Ohm, 15V
Reverse Recovery Time (trr) 26 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263 (D2Pak)
Base Product Number IXGA48
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 238-IXGA48N60C3-TRLTR
Standard Package 800
Win Source Part Number 1000343-IXGA48N60C3-TRL
Ultra Librarian 3D Model Ultra Librarian IXGA48N60C3-TRL CAD Model

Description

The IXGA48N60C3-TRL is a GenX3™ series, 600 V, 75 A, PT type, surface mount transistor manufactured by IXYS.

  • Voltage: 600 V
  • Current: 75 A
  • Type: PT
  • Mounting: Surface Mount
  • Maximum Power: 300 W
  • Reverse Recovery Time (trr): 26 ns
  • Package Type: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
  • Gate Charge: 77 nC
  • Switching Energy (On): 410µJ
  • Switching Energy (Off): 230µJ

You May Also Be Interested in

Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess