EN
  • EN
  • DE

IXGA20N120B3-TRL

Part No IXGA20N120B3-TRL
Manufacturer IXYS
Catalog IGBTs - Single
Description IXGA20N120B3 TRL / IGBT PT 1200 V 36 A 180 W Surface Mount TO-263 (D2Pak)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series GenX3™
Package Tape & Reel (TR)
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 36 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 3.1V @ 15V, 16A
Power - Max 180 W
Switching Energy 920µJ (on), 560µJ (off)
Input Type Standard
Gate Charge 51 nC
Td (on/off) @ 25°C 16ns/150ns
Test Condition 600V, 16A, 15Ohm, 15V
Reverse Recovery Time (trr) 31 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263 (D2Pak)
Base Product Number IXGA20
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 238-IXGA20N120B3-TRLTR
Standard Package 800
Win Source Part Number 1001226-IXGA20N120B3-TRL
Ultra Librarian 3D Model Ultra Librarian IXGA20N120B3-TRL CAD Model

Description

The IXYS IXGA20N120B3-TRL is a single IGBT transistor designed for use in discrete semiconductor products.

  • Series: GenX3™
  • Power: 180 W
  • Reverse Recovery Time: 31 ns
  • IGBT Type: PT
  • Voltage - Collector Emitter Breakdown (Max): 1200 V
  • Current - Collector (Ic) (Max): 36 A
  • Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 16A
  • Switching Energy: 920μJ (on), 560μJ (off)
  • Gate Charge: 51 nC
  • Application: IGBTs - Single

You May Also Be Interested in

IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess