EN
  • EN
  • DE

IXBF40N160

Part No IXBF40N160
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1600V 28A 250W I4PAC  /  IGBT 1600 V 28 A 250 W Through Hole ISOPLUS i4-PAC™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series BIMOSFET™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 1600 V
Current - Collector (Ic) (Max) 28 A
Vce(on) (Max) @ Vge, Ic 7.1V @ 15V, 20A
Power - Max 250 W
Input Type Standard
Gate Charge 130 nC
Test Condition 960V, 25A, 22Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case i4-Pac™-5 (3 Leads)
Supplier Device Package ISOPLUS i4-PAC™
Base Product Number IXBF40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 25
Win Source Part Number 1210257-IXBF40N160
Ultra Librarian 3D Model Ultra Librarian IXBF40N160 CAD Model

Description

The IXBF40N160 is a BIMOSFET™ IGBT transistor with a maximum power of 250 W.

  • Voltage - Collector Emitter Breakdown (Max): 1600 V
  • Current - Collector (Ic) (Max): 28 A
  • Vce(on) (Max) @ Vge, Ic: 7.1V @ 15V, 20A
  • Input Type: Standard
  • Gate Charge: 130 nC
  • Mounting Type: Through Hole
  • Package/Case: i4-Pac™-5 (3 Leads)
  • Temperature Range: -55°C ~ 150°C (TJ)
  • Manufacturer: IXYS

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess